Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - HFA25TB60PBF HFA25TB60PBF

Description
Manufacturer: Vishay Win Source Part Number: 204769-HFA25TB60PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 204769-HFA25TB60PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HFA25TB60PBF - 204769-HFA25TB60PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA25TB60PBF
204769-HFA25TB60PBF
Diodes, Rectifiers - Single - HFA25TB60PBF 204769-HFA25TB60PBF
Manufacturer: Vishay Win Source Part Number: 204769-HFA25TB60PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 25A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 204769-HFA25TB60PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 25A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 25A Diode and Rectifier - 280-HFA25TB60PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 25A Diode and Rectifier
280-HFA25TB60PBF
600V 25A Diode and Rectifier 280-HFA25TB60PBF
Diode Switching 600V 25A 2-Pin(2+Tab) TO-220AC Tube Product overview: HFA25TB60PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA25TB60PBF can be used for catalog matching and distributor lookup.

Diode Switching 600V 25A 2-Pin(2+Tab) TO-220AC Tube Product overview: HFA25TB60PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA25TB60PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 204769-HFA25TB60PBF 280-HFA25TB60PBF
Product Name Diodes, Rectifiers - Single - HFA25TB60PBF 600V 25A Diode and Rectifier
Diode Type Standard
VF 1.7 volts
VR 600 volts
IR 0.0200 mA
trr 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAT46WJ/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers