Manufacturer: Vishay
Win Source Part Number: 873516-HFA16TA60CSTR
Series: HEXFRED®
Features: Diode Array 1 Pair Common Cathode Standard 600 V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HFA16
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY GP 600V 8AD2PAK Product overview: HFA16TA60CSTRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16TA60CSTRR can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 8AD2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 873516-HFA16TA60CSTRR | 286-HFA16TA60CSTRR | 884-HFA16TA60CSTRR |
| Product Name | Diodes, Rectifiers - Arrays - HFA16TA60CSTRR | 600V Diode and Rectifier | DIODE ARRAY GP 600V 8AD2PAK |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 8A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | Standard | |
| Package | D2PAK; TO-263AB (D2PAK) | Tape and Reel | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB |
| IO | 8 amps | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Applications | GENERAL PURPOSE |