Vishay Intertechnology, Inc. Diode, HEXFRED, 1200V 16A, TO-247 (2 Pin) HFA16PB120PBF

Description
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count
Description
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

Suppliers

Company
Product
Description
Supplier Links
Diode, HEXFRED, 1200V 16A, TO-247 (2 Pin) - 70078842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, HEXFRED, 1200V 16A, TO-247 (2 Pin)
70078842
Diode, HEXFRED, 1200V 16A, TO-247 (2 Pin) 70078842
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes.
Features:

  • Ultrafast Recovery
  • Ultrasoft Recovery
  • Very Low IRRM
  • Very Low Qrr
  • Specified at Operating Conditions
    Benefits:
  • Reduced RFI and EMI
  • Reduced Power Loss in Diode and Switching Transistor
  • Higher Frequency Operation
  • Reduced Snubbing
  • Reduced Parts Count
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078842
Product Name Diode, HEXFRED, 1200V 16A, TO-247 (2 Pin)
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 3 volts
IF 16000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
7 suppliers