Vishay Intertechnology, Inc. 600V 16A Diode and Rectifier HFA16PA60CPBF

Description
Diode Switching 600V 16A 3-Pin(3+Tab) TO-247AC Tube Product overview: HFA16PA60CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60CPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 16A 3-Pin(3+Tab) TO-247AC Tube Product overview: HFA16PA60CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60CPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 16A Diode and Rectifier - 286-HFA16PA60CPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 16A Diode and Rectifier
286-HFA16PA60CPBF
600V 16A Diode and Rectifier 286-HFA16PA60CPBF
Diode Switching 600V 16A 3-Pin(3+Tab) TO-247AC Tube Product overview: HFA16PA60CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60CPBF can be used for catalog matching and distributor lookup.

Diode Switching 600V 16A 3-Pin(3+Tab) TO-247AC Tube Product overview: HFA16PA60CPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 16A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA60CPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - HFA16PA60CPBF - 204768-HFA16PA60CPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA16PA60CPBF
204768-HFA16PA60CPBF
Diodes, Rectifiers - Arrays - HFA16PA60CPBF 204768-HFA16PA60CPBF
Manufacturer: Vishay Win Source Part Number: 204768-HFA16PA60CPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 204768-HFA16PA60CPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-HFA16PA60CPBF 204768-HFA16PA60CPBF
Product Name 600V 16A Diode and Rectifier Diodes, Rectifiers - Arrays - HFA16PA60CPBF
Package Rail/Tube TO-247; TO-247AC
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 8232514P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details