Vishay Intertechnology, Inc. 1200V 8A Diode and Rectifier HFA16PA120C

Description
DIODE ARRAY GP 1200V 8A TO247AC Product overview: HFA16PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA120C can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 1200V 8A TO247AC Product overview: HFA16PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA120C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 8A Diode and Rectifier
286-HFA16PA120C
1200V 8A Diode and Rectifier 286-HFA16PA120C
DIODE ARRAY GP 1200V 8A TO247AC Product overview: HFA16PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA120C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 8A TO247AC Product overview: HFA16PA120C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA16PA120C can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - HFA16PA120C - 1180130-HFA16PA120C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA16PA120C
1180130-HFA16PA120C
Diodes, Rectifiers - Arrays - HFA16PA120C 1180130-HFA16PA120C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180130-HFA16PA120C Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 95ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.3V at 8A Current - Reverse Leakage at Vr: 10μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180130-HFA16PA120C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 95ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA16PA120C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA16PA120C
Discrete Semiconductor Products - Diodes - Rectifiers HFA16PA120C
DIODE ARRAY GP 1200V 8A TO247AC

DIODE ARRAY GP 1200V 8A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-HFA16PA120C 1180130-HFA16PA120C HFA16PA120C
Product Name 1200V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - HFA16PA120C Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Step-Recovery Diode; Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data