Manufacturer: Vishay
Win Source Part Number: 1180127-HFA15TB60SPB
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Switching 600V 15A 3-Pin(2+Tab) D2PAK Tube Product overview: HFA15TB60SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA15TB60SPBF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers |
| Product Number | 1180127-HFA15TB60SPBF | 280-HFA15TB60SPBF |
| Product Name | Diodes, Rectifiers - Single - HFA15TB60SPBF | 600V 15A Diode and Rectifier |
| Configuration | Single |