Vishay Intertechnology, Inc. Diode Arrays HFA120EA60

Description
Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - HFA120EA60-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA120EA60-ND
Diode Arrays HFA120EA60-ND
Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 600V 75A (DC) Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Singapore, Singapore
600V 75A Diode and Rectifier
286-HFA120EA60
600V 75A Diode and Rectifier 286-HFA120EA60
DIODE MODULE GP 600V 75A SOT227 Product overview: HFA120EA60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA120EA60 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 600V 75A SOT227 Product overview: HFA120EA60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 75A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA120EA60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - HFA120EA60 - 1180114-HFA120EA60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA120EA60
1180114-HFA120EA60
Diodes, Rectifiers - Arrays - HFA120EA60 1180114-HFA120EA60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180114-HFA120EA60 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 98ns Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 75A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: SOT-227 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: SOT-227-4, miniBLOC Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 60A Current - Reverse Leakage at Vr: 20μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180114-HFA120EA60
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 98ns
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 75A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: SOT-227-4, miniBLOC
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 60A
Current - Reverse Leakage at Vr: 20μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA120EA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA120EA60
Discrete Semiconductor Products - Diodes - Rectifiers HFA120EA60
DIODE MODULE GP 600V 75A SOT227

DIODE MODULE GP 600V 75A SOT227

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number HFA120EA60-ND 286-HFA120EA60 1180114-HFA120EA60 HFA120EA60
Product Name Diode Arrays 600V 75A Diode and Rectifier Diodes, Rectifiers - Arrays - HFA120EA60 Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT-227-4, miniBLOC Bulk
Diode Type Step-Recovery Diode; Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data