Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 731190-HFA08TB60STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: HFA08TB60
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A
Current - Reverse Leakage at Vr: 5μA at 600V
DIODE GEN PURP 600V 8A TO263AB Product overview: HFA08TB60STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB60STRL can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 8A D2PAK
DIODE GEN PURP 600V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 731190-HFA08TB60STRL | 280-HFA08TB60STRL | HFA08TB60STRL-ND | 884-HFA08TB60STRL | HFA08TB60STRL |
| Product Name | Diodes, Rectifiers - Single - HFA08TB60STRL | 600V 8A Diode and Rectifier | Single Diodes | DIODE GEN PURP 600V 8A D2PAK | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0050 mA | 0.0050 mA |