Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier HFA08TB60SPBF

Description
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK Product overview: HFA08TB60SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB60SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK Product overview: HFA08TB60SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB60SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-HFA08TB60SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-HFA08TB60SPBF
600V 8A Diode and Rectifier 280-HFA08TB60SPBF
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK Product overview: HFA08TB60SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB60SPBF can be used for catalog matching and distributor lookup.

Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK Product overview: HFA08TB60SPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB60SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HFA08TB60SPBF - 204766-HFA08TB60SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA08TB60SPBF
204766-HFA08TB60SPBF
Diodes, Rectifiers - Single - HFA08TB60SPBF 204766-HFA08TB60SPBF
Manufacturer: Vishay Win Source Part Number: 204766-HFA08TB60SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 204766-HFA08TB60SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 8A HEXFRED DISCRETE DIODE IN A D-PAK PACKAGE - 70078838 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V 8A HEXFRED DISCRETE DIODE IN A D-PAK PACKAGE
70078838
600V 8A HEXFRED DISCRETE DIODE IN A D-PAK PACKAGE 70078838
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes.
Features:

  • Ultrafast Recovery
  • Ultrasoft Recovery
  • Very Low IRRM
  • Very Low Qrr
  • Specified at Operating Conditions
    Benefits:
  • Reduced RFI and EMI
  • Reduced Power Loss in Diode and Switching Transistor
  • Higher Frequency Operation
  • Reduced Snubbing
  • Reduced Parts Count
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Rectifiers Diodes Diode Arrays
Product Number 280-HFA08TB60SPBF 204766-HFA08TB60SPBF 70078838
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - HFA08TB60SPBF 600V 8A HEXFRED DISCRETE DIODE IN A D-PAK PACKAGE
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Standard General Purpose
VF 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data