Vishay Intertechnology, Inc. Single Diodes HFA08TB120STRL

Description
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HFA08TB120STRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA08TB120STRL-ND
Single Diodes HFA08TB120STRL-ND
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Arrays - HFA08TB120STRL - 274085-HFA08TB120STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA08TB120STRL
274085-HFA08TB120STRL
Diodes, Rectifiers - Arrays - HFA08TB120STRL 274085-HFA08TB120STRL
Manufacturer: Vishay Win Source Part Number: 274085-HFA08TB120STR L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 274085-HFA08TB120STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
1.2KV 8A Diode and Rectifier - 280-HFA08TB120STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-HFA08TB120STRL
1.2KV 8A Diode and Rectifier 280-HFA08TB120STRL
DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120STRL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA08TB120STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA08TB120STRL
Discrete Semiconductor Products - Diodes - Rectifiers HFA08TB120STRL
DIODE GEN PURP 1.2KV 8A TO263AB

DIODE GEN PURP 1.2KV 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Rectifiers Rectifiers
Product Number HFA08TB120STRL-ND 274085-HFA08TB120STRL 280-HFA08TB120STRL HFA08TB120STRL
Product Name Single Diodes Diodes, Rectifiers - Arrays - HFA08TB120STRL 1.2KV 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
Life Cycle Stage Active Removed
VF 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-07S-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers