Vishay Intertechnology, Inc. 1.2KV 8A Diode and Rectifier HFA08TB120S

Description
DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A Diode and Rectifier - 280-HFA08TB120S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-HFA08TB120S
1.2KV 8A Diode and Rectifier 280-HFA08TB120S
DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A TO263AB Product overview: HFA08TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - HFA08TB120S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA08TB120S-ND
Single Diodes HFA08TB120S-ND
Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Arrays - HFA08TB120S - 274084-HFA08TB120S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA08TB120S
274084-HFA08TB120S
Diodes, Rectifiers - Arrays - HFA08TB120S 274084-HFA08TB120S
Manufacturer: Vishay Win Source Part Number: 274084-HFA08TB120S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 274084-HFA08TB120S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA08TB120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA08TB120S
Discrete Semiconductor Products - Diodes - Rectifiers HFA08TB120S
DIODE GEN PURP 1.2KV 8A TO263AB

DIODE GEN PURP 1.2KV 8A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diode Arrays Rectifiers
Product Number 280-HFA08TB120S HFA08TB120S-ND 274084-HFA08TB120S HFA08TB120S
Product Name 1.2KV 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Arrays - HFA08TB120S Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D2PAK; D2PAK D2PAK
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data