Vishay Intertechnology, Inc. 1.2KV 8A Diode and Rectifier HFA08TB120PBF

Description
Diode Switching 1.2KV 8A 2-Pin(1+Tab) Power Tab Tube Product overview: HFA08TB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.2KV 8A 2-Pin(1+Tab) Power Tab Tube Product overview: HFA08TB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A Diode and Rectifier - 280-HFA08TB120PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-HFA08TB120PBF
1.2KV 8A Diode and Rectifier 280-HFA08TB120PBF
Diode Switching 1.2KV 8A 2-Pin(1+Tab) Power Tab Tube Product overview: HFA08TB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120PBF can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 8A 2-Pin(1+Tab) Power Tab Tube Product overview: HFA08TB120PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08TB120PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFA08TB120PBF - 44920-HFA08TB120PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA08TB120PBF
44920-HFA08TB120PBF
Diodes, Rectifiers - Single - HFA08TB120PBF 44920-HFA08TB120PBF
Manufacturer: Vishay Win Source Part Number: 44920-HFA08TB120PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 10μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 44920-HFA08TB120PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 10μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-HFA08TB120PBF 44920-HFA08TB120PBF
Product Name 1.2KV 8A Diode and Rectifier Diodes, Rectifiers - Single - HFA08TB120PBF
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data