Vishay Intertechnology, Inc. 600V 4A Diode and Rectifier HFA08TA60CSTRL

Description
DIODE ARRAY GP 600V 4A TO263AB Product overview: HFA08TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60CSTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 4A TO263AB Product overview: HFA08TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60CSTRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A Diode and Rectifier - 286-HFA08TA60CSTRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A Diode and Rectifier
286-HFA08TA60CSTRL
600V 4A Diode and Rectifier 286-HFA08TA60CSTRL
DIODE ARRAY GP 600V 4A TO263AB Product overview: HFA08TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60CSTRL can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 4A TO263AB Product overview: HFA08TA60CSTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60CSTRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - HFA08TA60CSTRL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA08TA60CSTRL-ND
Diode Arrays HFA08TA60CSTRL-ND
Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - HFA08TA60CSTRL - 738515-HFA08TA60CSTRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA08TA60CSTRL
738515-HFA08TA60CSTRL
Diodes, Rectifiers - Arrays - HFA08TA60CSTRL 738515-HFA08TA60CSTRL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 738515-HFA08TA60CSTR L Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 42ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: HFA08TA60C Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A Current - Reverse Leakage at Vr: 3μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 738515-HFA08TA60CSTRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 42ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: HFA08TA60C
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A
Current - Reverse Leakage at Vr: 3μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA08TA60CSTRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA08TA60CSTRL
Discrete Semiconductor Products - Diodes - Rectifiers HFA08TA60CSTRL
DIODE ARRAY GP 600V 4A TO263AB

DIODE ARRAY GP 600V 4A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-HFA08TA60CSTRL HFA08TA60CSTRL-ND 738515-HFA08TA60CSTRL HFA08TA60CSTRL
Product Name 600V 4A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - HFA08TA60CSTRL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data