Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180083-HFA08TA60CS
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 42ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HFA08TA60C
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A
Current - Reverse Leakage at Vr: 3μA at 600V
Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 4A D2PAK Product overview: HFA08TA60CS from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60CS can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 4A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1180083-HFA08TA60CS | HFA08TA60CS-ND | 286-HFA08TA60CS | HFA08TA60CS |
| Product Name | Diodes, Rectifiers - Arrays - HFA08TA60CS | Diode Arrays | 600V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Step-Recovery Diode; Standard | |||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.8 volts | |||
| VR | 600 volts | |||
| IR | 0.0030 mA |