Vishay Intertechnology, Inc. 600V 4A TO220 Diode and Rectifier HFA08TA60C

Description
DIODE ARRAY GP 600V 4A TO220-3 Product overview: HFA08TA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 600V 4A TO220-3 Product overview: HFA08TA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A TO220 Diode and Rectifier
286-HFA08TA60C
600V 4A TO220 Diode and Rectifier 286-HFA08TA60C
DIODE ARRAY GP 600V 4A TO220-3 Product overview: HFA08TA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60C can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 4A TO220-3 Product overview: HFA08TA60C from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-HFA08TA60C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - HFA08TA60C - 1180082-HFA08TA60C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HFA08TA60C
1180082-HFA08TA60C
Diodes, Rectifiers - Arrays - HFA08TA60C 1180082-HFA08TA60C
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180082-HFA08TA60C Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 42ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A (DC) Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HFA08TA60C Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A Current - Reverse Leakage at Vr: 3μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180082-HFA08TA60C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 42ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A (DC)
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HFA08TA60C
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A
Current - Reverse Leakage at Vr: 3μA at 600V

Buy Now
Diode Arrays - HFA08TA60C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
HFA08TA60C-ND
Diode Arrays HFA08TA60C-ND
Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 600V 4A (DC) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA08TA60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA08TA60C
Discrete Semiconductor Products - Diodes - Rectifiers HFA08TA60C
DIODE ARRAY GP 600V 4A TO220-3

DIODE ARRAY GP 600V 4A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-HFA08TA60C 1180082-HFA08TA60C HFA08TA60C-ND HFA08TA60C
Product Name 600V 4A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - HFA08TA60C Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Step-Recovery Diode; Standard
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data