Vishay Intertechnology, Inc. SMD 8A 600V DPAK Diode and Rectifier HFA08SD60STRPBF

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, SMD-220, DPAK-3 Product overview: HFA08SD60STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08SD60STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, SMD-220, DPAK-3 Product overview: HFA08SD60STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08SD60STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8A 600V DPAK Diode and Rectifier - 280-HFA08SD60STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8A 600V DPAK Diode and Rectifier
280-HFA08SD60STRPBF
SMD 8A 600V DPAK Diode and Rectifier 280-HFA08SD60STRPBF
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, SMD-220, DPAK-3 Product overview: HFA08SD60STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08SD60STRPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon, SMD-220, DPAK-3 Product overview: HFA08SD60STRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08SD60STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HFA08SD60STRPBF - 068050-HFA08SD60STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA08SD60STRPBF
068050-HFA08SD60STRPBF
Diodes, Rectifiers - Single - HFA08SD60STRPBF 068050-HFA08SD60STRPBF
Manufacturer: Vishay Win Source Part Number: 068050-HFA08SD60STRP BF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 068050-HFA08SD60STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-HFA08SD60STRPBF 068050-HFA08SD60STRPBF
Product Name SMD 8A 600V DPAK Diode and Rectifier Diodes, Rectifiers - Single - HFA08SD60STRPBF
Package DPAK
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data