Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier HFA08PB60

Description
DIODE GP 600V 8A TO247AC Product overview: HFA08PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08PB60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GP 600V 8A TO247AC Product overview: HFA08PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08PB60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-HFA08PB60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-HFA08PB60
600V 8A Diode and Rectifier 280-HFA08PB60
DIODE GP 600V 8A TO247AC Product overview: HFA08PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08PB60 can be used for catalog matching and distributor lookup.

DIODE GP 600V 8A TO247AC Product overview: HFA08PB60 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08PB60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - HFA08PB60-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA08PB60-ND
Single Diodes HFA08PB60-ND
Diode Standard 600V 8A Through Hole TO-247AC Modified

Diode Standard 600V 8A Through Hole TO-247AC Modified

Buy Now Datasheet
Diodes, Rectifiers - Single - HFA08PB60 - 1180079-HFA08PB60 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA08PB60
1180079-HFA08PB60
Diodes, Rectifiers - Single - HFA08PB60 1180079-HFA08PB60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180079-HFA08PB60 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 55ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Modified Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180079-HFA08PB60
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 55ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.7V at 8A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HFA08PB60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA08PB60
Discrete Semiconductor Products - Diodes - Rectifiers HFA08PB60
DIODE GP 600V 8A TO247AC

DIODE GP 600V 8A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-HFA08PB60 HFA08PB60-ND 1180079-HFA08PB60 HFA08PB60
Product Name 600V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - HFA08PB60 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data