Diode Standard 1200V 8A Through Hole TO-247AC Modified
DIODE GP 1.2KV 8A TO247AC Product overview: HFA08PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA08PB120 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180078-HFA08PB120
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 95ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 1200V
DIODE GP 1.2KV 8A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | HFA08PB120-ND | 280-HFA08PB120 | 1180078-HFA08PB120 | HFA08PB120 |
| Product Name | Single Diodes | 1.2KV 8A Diode and Rectifier | Electronic Surplus - HFA08PB120 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tube | TO-247 | ||
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 3.3 volts | 3.3 volts |