Vishay Intertechnology, Inc. 8A 1200V Diode and Rectifier HFA06TB120STRR

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, D2PAK-3 Product overview: HFA06TB120STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120STRR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, D2PAK-3 Product overview: HFA06TB120STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120STRR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8A 1200V Diode and Rectifier - 280-HFA06TB120STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 1200V Diode and Rectifier
280-HFA06TB120STRR
8A 1200V Diode and Rectifier 280-HFA06TB120STRR
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, D2PAK-3 Product overview: HFA06TB120STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120STRR can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 8A, 1200V V(RRM), Silicon, D2PAK-3 Product overview: HFA06TB120STRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120STRR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HFA06TB120STRR - 803478-HFA06TB120STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA06TB120STRR
803478-HFA06TB120STRR
Diodes, Rectifiers - Single - HFA06TB120STRR 803478-HFA06TB120STRR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803478-HFA06TB120STR R Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 80ns Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete (End Of Life) Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 6A Current - Reverse Leakage at Vr: 5μA at 1200V Part Number Series: HFA06TB120

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803478-HFA06TB120STRR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 80ns
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 6A
Current - Reverse Leakage at Vr: 5μA at 1200V
Part Number Series: HFA06TB120

Buy Now
DIODE GEN PURP 1.2KV 6A D2PAK - 884-HFA06TB120STRR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1.2KV 6A D2PAK
884-HFA06TB120STRR
DIODE GEN PURP 1.2KV 6A D2PAK 884-HFA06TB120STRR
DIODE GEN PURP 1.2KV 6A D2PAK

DIODE GEN PURP 1.2KV 6A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Rectifiers Diodes General Purpose Diodes
Product Number 280-HFA06TB120STRR 803478-HFA06TB120STRR 884-HFA06TB120STRR
Product Name 8A 1200V Diode and Rectifier Diodes, Rectifiers - Single - HFA06TB120STRR DIODE GEN PURP 1.2KV 6A D2PAK
Package Tape and Reel D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
IO 6 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5617 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1652-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Single Diodes - 1727-BAS21LSYLTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Diode and Rectifier - 280-AIDK08S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
5 suppliers