Vishay Intertechnology, Inc. 1.2KV 6A Diode and Rectifier HFA06TB120S

Description
DIODE GEN PURP 1.2KV 6A TO263AB Product overview: HFA06TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 6A TO263AB Product overview: HFA06TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 6A Diode and Rectifier - 280-HFA06TB120S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 6A Diode and Rectifier
280-HFA06TB120S
1.2KV 6A Diode and Rectifier 280-HFA06TB120S
DIODE GEN PURP 1.2KV 6A TO263AB Product overview: HFA06TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 6A TO263AB Product overview: HFA06TB120S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - HFA06TB120S - 1180077-HFA06TB120S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HFA06TB120S
1180077-HFA06TB120S
Electronic Surplus - HFA06TB120S 1180077-HFA06TB120S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180077-HFA06TB120S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 6A Reverse Recovery Time (trr): 80ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: HFA06TB120 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 6A Current - Reverse Leakage at Vr: 5μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180077-HFA06TB120S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 80ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: HFA06TB120
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 6A
Current - Reverse Leakage at Vr: 5μA at 1200V

Buy Now
Single Diodes - HFA06TB120S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA06TB120S-ND
Single Diodes HFA06TB120S-ND
Diode Standard 1200V 6A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 6A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA06TB120S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA06TB120S
Discrete Semiconductor Products - Diodes - Rectifiers HFA06TB120S
DIODE GEN PURP 1.2KV 6A TO263AB

DIODE GEN PURP 1.2KV 6A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Diodes Rectifiers
Product Number 280-HFA06TB120S 1180077-HFA06TB120S HFA06TB120S-ND HFA06TB120S
Product Name 1.2KV 6A Diode and Rectifier Electronic Surplus - HFA06TB120S Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D2PAK
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete Removed
VF 3 volts 3 volts
Unlock Full Specs
to access all available technical data