Diode Standard 1200V 6A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 873511-HFA06TB120
Series: HEXFRED®
Features: Diode Standard 1200 V 6A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Family Name: HFA06
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *HFA06TB120, Q803550B, VS-HFA06TB120, VS-HFA06TB120-ND, VSHFA06TB120, VSHFA06TB120-ND
DIODE GEN PURP 1.2KV 6A TO220AC Product overview: HFA06TB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06TB120 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 6A TO220AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | HFA06TB120-ND | 873511-HFA06TB120 | 280-HFA06TB120 | HFA06TB120 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - HFA06TB120 | 1.2KV 6A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |