Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180074-HFA06PB120
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 80ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC Modified
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 6A
Current - Reverse Leakage at Vr: 5μA at 1200V
Diode Standard 1200V 6A Through Hole TO-247AC Modified
DIODE GP 1.2KV 6A TO247AC Product overview: HFA06PB120 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA06PB120 can be used for catalog matching and distributor lookup.
Diode Switching 1.2KV 8A 2-Pin(2+Tab) TO-247AC Modified
DIODE GP 1.2KV 6A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1180074-HFA06PB120 | HFA06PB120-ND | 280-HFA06PB120 | 884-HFA06PB120 | HFA06PB120 |
| Product Name | Diodes, Rectifiers - Single - HFA06PB120 | Single Diodes | 1.2KV 6A Diode and Rectifier | Diode Switching 1.2KV 8A 2-Pin(2+Tab) TO-247AC Modified | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 3 volts | 3 volts | 3 volts | ||
| VR | 1200 volts | 1200 volts | |||
| IR | 0.0050 mA | 0.0050 mA |