Vishay Intertechnology, Inc. 600V 4A HEXFRED DISCRETE DIODE IN A TO-220AC PACKAGE HFA04TB60PBF

Description
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count
Description
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

Suppliers

Company
Product
Description
Supplier Links
600V 4A HEXFRED DISCRETE DIODE IN A TO-220AC PACKAGE - 70078834 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V 4A HEXFRED DISCRETE DIODE IN A TO-220AC PACKAGE
70078834
600V 4A HEXFRED DISCRETE DIODE IN A TO-220AC PACKAGE 70078834
In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes. Features: Ultrafast Recovery Ultrasoft Recovery Very Low IRRM Very Low Qrr Specified at Operating Conditions Benefits: Reduced RFI and EMI Reduced Power Loss in Diode and Switching Transistor Higher Frequency Operation Reduced Snubbing Reduced Parts Count

In addition to ultra fast recovery time, the HEXFRED product line features extremely low values of peak recovery current (IRRM) and does not exhibit any tendency to “snap-off”" during the tb portion of recovery. The HEXFRED features combine to offer designers a rectifier with lower noise and significantly lower switching losses in both the diode and the switching transistor. These HEXFRED advantages can help to significantly reduce snubbing, component count and heatsink sizes.
Features:

  • Ultrafast Recovery
  • Ultrasoft Recovery
  • Very Low IRRM
  • Very Low Qrr
  • Specified at Operating Conditions
    Benefits:
  • Reduced RFI and EMI
  • Reduced Power Loss in Diode and Switching Transistor
  • Higher Frequency Operation
  • Reduced Snubbing
  • Reduced Parts Count
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078834
Product Name 600V 4A HEXFRED DISCRETE DIODE IN A TO-220AC PACKAGE
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.8 volts
IF 4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Schottky Diodes & Rectifiers - 1219455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details