Vishay Intertechnology, Inc. 600V 4A DPAK Diode and Rectifier HFA04SD60STRRP

Description
Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRRP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRRP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A DPAK Diode and Rectifier - 280-HFA04SD60STRRP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A DPAK Diode and Rectifier
280-HFA04SD60STRRP
600V 4A DPAK Diode and Rectifier 280-HFA04SD60STRRP
Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRRP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRRP can be used for catalog matching and distributor lookup.

Diode Switching 600V 4A 3-Pin(2+Tab) DPAK T/R Product overview: HFA04SD60STRRP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRRP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - HFA04SD60STRRP - 204765-HFA04SD60STRRP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA04SD60STRRP
204765-HFA04SD60STRRP
Diodes, Rectifiers - Single - HFA04SD60STRRP 204765-HFA04SD60STRRP
Manufacturer: Vishay Win Source Part Number: 204765-HFA04SD60STRR P Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 204765-HFA04SD60STRRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-HFA04SD60STRRP 204765-HFA04SD60STRRP
Product Name 600V 4A DPAK Diode and Rectifier Diodes, Rectifiers - Single - HFA04SD60STRRP
Package DPAK
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data