Vishay Intertechnology, Inc. 600V 4A DPAK Diode and Rectifier HFA04SD60STRR

Description
DIODE GEN PURP 600V 4A DPAK Product overview: HFA04SD60STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 4A DPAK Product overview: HFA04SD60STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 4A DPAK Diode and Rectifier - 280-HFA04SD60STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 4A DPAK Diode and Rectifier
280-HFA04SD60STRR
600V 4A DPAK Diode and Rectifier 280-HFA04SD60STRR
DIODE GEN PURP 600V 4A DPAK Product overview: HFA04SD60STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 4A DPAK Product overview: HFA04SD60STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - HFA04SD60STRR - 1043214-HFA04SD60STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HFA04SD60STRR
1043214-HFA04SD60STRR
Diodes, Rectifiers - Single - HFA04SD60STRR 1043214-HFA04SD60STRR
Manufacturer: Vishay Win Source Part Number: 1043214-HFA04SD60STR R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A Reverse Recovery Time (trr): 42ns Current - Reverse Leakage @ Vr: 3μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1043214-HFA04SD60STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 4A
Reverse Recovery Time (trr): 42ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - HFA04SD60STRR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HFA04SD60STRR-ND
Single Diodes HFA04SD60STRR-ND
Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HFA04SD60STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HFA04SD60STRR
Discrete Semiconductor Products - Diodes - Rectifiers HFA04SD60STRR
DIODE GEN PURP 600V 4A DPAK

DIODE GEN PURP 600V 4A DPAK

Supplier's Site
DIODE GEN PURP 600V 4A DPAK - 884-HFA04SD60STRR - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 4A DPAK
884-HFA04SD60STRR
DIODE GEN PURP 600V 4A DPAK 884-HFA04SD60STRR
DIODE GEN PURP 600V 4A DPAK

DIODE GEN PURP 600V 4A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-HFA04SD60STRR 1043214-HFA04SD60STRR HFA04SD60STRR-ND HFA04SD60STRR 884-HFA04SD60STRR
Product Name 600V 4A DPAK Diode and Rectifier Diodes, Rectifiers - Single - HFA04SD60STRR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 4A DPAK
Package Tape & Reel (TR) D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data