DIODE GEN PURP 600V 4A DPAK Product overview: HFA04SD60S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 4A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HFA04SD60S can be used for catalog matching and distributor lookup.
Diode Standard 600V 4A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1180068-HFA04SD60S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 42ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: HFA04SD60
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 4A
Current - Reverse Leakage at Vr: 3μA at 600V
DIODE GEN PURP 600V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 280-HFA04SD60S | HFA04SD60S-ND | 1180068-HFA04SD60S | HFA04SD60S |
| Product Name | 600V 4A DPAK Diode and Rectifier | Single Diodes | Electronic Surplus - HFA04SD60S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 1.8 volts | 1.8 volts |