VISHAY INTERTECHNOLOGY, INC.
HEXA04506R950KZB00 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
HEXA04506R950KZB00
Description
RES WW ADJ 450W 10%
-
Lingto Electronic Limited
Datasheet
Description
RES WW ADJ 450W 10%
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
HEXA04506R950KZB00 |
|
Product Name
|
Chassis Mount Resistors |
|
Tolerance
|
10 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0300 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details