24000µF Hermetically Sealed Tantalum Capacitors 50V Radial 35mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1129-HE3C243M050BZSS-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 24000 microF |