Vishay Intertechnology, Inc. Through Hole Resistors HDZ615R83Q

Description
615.83 Ohms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
615.83 Ohms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - HDZ615R83Q-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
HDZ615R83Q-ND
Through Hole Resistors HDZ615R83Q-ND
615.83 Ohms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil

615.83 Ohms ±0.02% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number HDZ615R83Q-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 616 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details