1500pF ±10% 4000V (4kV) Ceramic Capacitor Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | HDE152KBDEF0KR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |