Vishay Intertechnology, Inc. Ceramic Capacitors HCZ682MBCDH0KR

Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ682MBCDH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ682MBCDH0KR-ND
Ceramic Capacitors HCZ682MBCDH0KR-ND
6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

6800pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ682MBCDH0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ682MBCDH0KR
Ceramic Capacitors HCZ682MBCDH0KR
CAP CER 6800PF 3KV RADIAL

CAP CER 6800PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 6,8Nf ±20% K2000 E3 Vishay - 70K1797 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 6,8Nf ±20% K2000 E3 Vishay
70K1797
Hcz 3Kv 6,8Nf ±20% K2000 E3 Vishay 70K1797
HCZ 3KV 6,8nF ±20% K2000 e3

HCZ 3KV 6,8nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ682MBCDH0KR-ND HCZ682MBCDH0KR 70K1797
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 6,8Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers