Vishay Intertechnology, Inc. Ceramic Capacitors HCZ471MBCDF0KR

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ471MBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ471MBCDF0KR-ND
Ceramic Capacitors HCZ471MBCDF0KR-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay - 70K1790 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay
70K1790
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay 70K1790
HCZ 3KV 470PF ±20% K2000 e3

HCZ 3KV 470PF ±20% K2000 e3

Supplier's Site
Ceramic Capacitors - HCZ471MBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ471MBCDF0KR
Ceramic Capacitors HCZ471MBCDF0KR
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCZ471MBCDF0KR-ND 70K1790 HCZ471MBCDF0KR
Product Name Ceramic Capacitors Hcz 3Kv 470Pf ±20% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details