Vishay Intertechnology, Inc. Ceramic Capacitors HCZ471MBCCF0KR

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ471MBCCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ471MBCCF0KR-ND
Ceramic Capacitors HCZ471MBCCF0KR-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ471MBCCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ471MBCCF0KR
Ceramic Capacitors HCZ471MBCCF0KR
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay - 70K1789 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay
70K1789
Hcz 3Kv 470Pf ±20% K2000 E3 Vishay 70K1789
HCZ 3KV 470PF ±20% K2000 e3

HCZ 3KV 470PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ471MBCCF0KR-ND HCZ471MBCCF0KR 70K1789
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 470Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers