Vishay Intertechnology, Inc. Ceramic Capacitors HCZ221KBCDF0KR

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ221KBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ221KBCDF0KR-ND
Ceramic Capacitors HCZ221KBCDF0KR-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 220Pf ±10% K2000 E3 Vishay - 70K1781 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 220Pf ±10% K2000 E3 Vishay
70K1781
Hcz 3Kv 220Pf ±10% K2000 E3 Vishay 70K1781
HCZ 3KV 220PF ±10% K2000 e3

HCZ 3KV 220PF ±10% K2000 e3

Supplier's Site
Ceramic Capacitors - HCZ221KBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ221KBCDF0KR
Ceramic Capacitors HCZ221KBCDF0KR
CAP CER 220PF 3KV RADIAL

CAP CER 220PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCZ221KBCDF0KR-ND 70K1781 HCZ221KBCDF0KR
Product Name Ceramic Capacitors Hcz 3Kv 220Pf ±10% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K250CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details