Vishay Intertechnology, Inc. Ceramic Capacitors HCZ151MBCDRUKR

Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ151MBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ151MBCDRUKR-ND
Ceramic Capacitors HCZ151MBCDRUKR-ND
150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

150pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay - 70K1776 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay
70K1776
Hcz 3Kv 150Pf ±20% K2000 E3 Vishay 70K1776
HCZ 3KV 150PF ±20% K2000 e3

HCZ 3KV 150PF ±20% K2000 e3

Supplier's Site
Ceramic Capacitors - HCZ151MBCDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ151MBCDRUKR
Ceramic Capacitors HCZ151MBCDRUKR
CAP CER 150PF 3KV RADIAL

CAP CER 150PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCZ151MBCDRUKR-ND 70K1776 HCZ151MBCDRUKR
Product Name Ceramic Capacitors Hcz 3Kv 150Pf ±20% K2000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details