Vishay Intertechnology, Inc. Ceramic Capacitors HCZ102MBCDD0KR

Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ102MBCDD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ102MBCDD0KR-ND
Ceramic Capacitors HCZ102MBCDD0KR-ND
1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ102MBCDD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ102MBCDD0KR
Ceramic Capacitors HCZ102MBCDD0KR
CAP CER 1000PF 3KV RADIAL

CAP CER 1000PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 1Nf ±20% K2000 E3 Vishay - 70K1769 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 1Nf ±20% K2000 E3 Vishay
70K1769
Hcz 3Kv 1Nf ±20% K2000 E3 Vishay 70K1769
HCZ 3KV 1nF ±20% K2000 e3

HCZ 3KV 1nF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ102MBCDD0KR-ND HCZ102MBCDD0KR 70K1769
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 1Nf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers