Vishay Intertechnology, Inc. Ceramic Capacitors HCZ102KBCDD0KR

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ102KBCDD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ102KBCDD0KR-ND
Ceramic Capacitors HCZ102KBCDD0KR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hcz 3Kv 1Nf ±10% K2000 E3 Vishay - 70K1767 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 1Nf ±10% K2000 E3 Vishay
70K1767
Hcz 3Kv 1Nf ±10% K2000 E3 Vishay 70K1767
HCZ 3KV 1nF ±10% K2000 e3

HCZ 3KV 1nF ±10% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCZ102KBCDD0KR-ND 70K1767
Product Name Ceramic Capacitors Hcz 3Kv 1Nf ±10% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details