Vishay Intertechnology, Inc. Ceramic Capacitors HCZ101MBCDFGKR

Description
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ101MBCDFGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ101MBCDFGKR-ND
Ceramic Capacitors HCZ101MBCDFGKR-ND
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ101MBCDFGKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ101MBCDFGKR
Ceramic Capacitors HCZ101MBCDFGKR
CAP CER 100PF 3KV RADIAL

CAP CER 100PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay - 70K1765 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay
70K1765
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay 70K1765
HCZ 3KV 100PF ±20% K2000 e3

HCZ 3KV 100PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ101MBCDFGKR-ND HCZ101MBCDFGKR 70K1765
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 100Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers