Vishay Intertechnology, Inc. Ceramic Capacitors HCZ101MBCDD0KR

Description
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCZ101MBCDD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCZ101MBCDD0KR-ND
Ceramic Capacitors HCZ101MBCDD0KR-ND
100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

100pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCZ101MBCDD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCZ101MBCDD0KR
Ceramic Capacitors HCZ101MBCDD0KR
CAP CER 100PF 3KV RADIAL

CAP CER 100PF 3KV RADIAL

Supplier's Site Datasheet
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay - 70K1764 - Newark, An Avnet Company
Chicago, IL, United States
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay
70K1764
Hcz 3Kv 100Pf ±20% K2000 E3 Vishay 70K1764
HCZ 3KV 100PF ±20% K2000 e3

HCZ 3KV 100PF ±20% K2000 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCZ101MBCDD0KR-ND HCZ101MBCDD0KR 70K1764
Product Name Ceramic Capacitors Ceramic Capacitors Hcz 3Kv 100Pf ±20% K2000 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details