Vishay Intertechnology, Inc. Ceramic Capacitors HCU470KBCDRUKR

Description
47pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
47pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU470KBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU470KBCDRUKR-ND
Ceramic Capacitors HCU470KBCDRUKR-ND
47pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

47pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 47Pf ±10% N750 E3 Vishay - 70K1726 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 47Pf ±10% N750 E3 Vishay
70K1726
Hcu 3Kv 47Pf ±10% N750 E3 Vishay 70K1726
HCU 3KV 47PF ±10% N750 e3

HCU 3KV 47PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCU470KBCDRUKR-ND 70K1726
Product Name Ceramic Capacitors Hcu 3Kv 47Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - M15G101K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details