Vishay Intertechnology, Inc. Ceramic Capacitors HCU221KBCDF0KR

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU221KBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU221KBCDF0KR-ND
Ceramic Capacitors HCU221KBCDF0KR-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

220pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 220Pf ±10% N750 E3 Vishay - 70K1718 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 220Pf ±10% N750 E3 Vishay
70K1718
Hcu 3Kv 220Pf ±10% N750 E3 Vishay 70K1718
HCU 3KV 220PF ±10% N750 e3

HCU 3KV 220PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCU221KBCDF0KR-ND 70K1718
Product Name Ceramic Capacitors Hcu 3Kv 220Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details