Vishay Intertechnology, Inc. Ceramic Capacitors HCU151KBCDRUKR

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU151KBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU151KBCDRUKR-ND
Ceramic Capacitors HCU151KBCDRUKR-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 150Pf ±10% N750 E3 Vishay - 70K1713 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 150Pf ±10% N750 E3 Vishay
70K1713
Hcu 3Kv 150Pf ±10% N750 E3 Vishay 70K1713
HCU 3KV 150PF ±10% N750 e3

HCU 3KV 150PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCU151KBCDRUKR-ND 70K1713
Product Name Ceramic Capacitors Hcu 3Kv 150Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details