Vishay Intertechnology, Inc. Ceramic Capacitors HCU151KBCDH0KR

Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU151KBCDH0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU151KBCDH0KR-ND
Ceramic Capacitors HCU151KBCDH0KR-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCU151KBCDH0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCU151KBCDH0KR
Ceramic Capacitors HCU151KBCDH0KR
CAP CER 150PF 3KV N750 RADIAL

CAP CER 150PF 3KV N750 RADIAL

Supplier's Site Datasheet
Hcu 3Kv 150Pf ±10% N750 E3 Vishay - 70K1711 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 150Pf ±10% N750 E3 Vishay
70K1711
Hcu 3Kv 150Pf ±10% N750 E3 Vishay 70K1711
HCU 3KV 150PF ±10% N750 e3

HCU 3KV 150PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number HCU151KBCDH0KR-ND HCU151KBCDH0KR 70K1711
Product Name Ceramic Capacitors Ceramic Capacitors Hcu 3Kv 150Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details