Vishay Intertechnology, Inc. Ceramic Capacitors HCU121KBCDJ0KR

Description
120pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet
Description
120pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCU121KBCDJ0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCU121KBCDJ0KR-ND
Ceramic Capacitors HCU121KBCDJ0KR-ND
120pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

120pF ±10% 3000V (3kV) Ceramic Capacitor N750 Radial, Disc

Buy Now Datasheet
Hcu 3Kv 120Pf ±10% N750 E3 Vishay - 70K1708 - Newark, An Avnet Company
Chicago, IL, United States
Hcu 3Kv 120Pf ±10% N750 E3 Vishay
70K1708
Hcu 3Kv 120Pf ±10% N750 E3 Vishay 70K1708
HCU 3KV 120PF ±10% N750 e3

HCU 3KV 120PF ±10% N750 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HCU121KBCDJ0KR-ND 70K1708
Product Name Ceramic Capacitors Hcu 3Kv 120Pf ±10% N750 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details