HCHP 1206 200PPM 330U 5% B TR
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-HCHP1206L3300JBTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 5 +/- % |