Vishay Intertechnology, Inc. Ceramic Capacitors HCE681MBCDF0KR

Description
680pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE681MBCDF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE681MBCDF0KR-ND
Ceramic Capacitors HCE681MBCDF0KR-ND
680pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

680pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,680Pf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1694 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,680Pf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1694
Capacitor,ceramic,680Pf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1694
Capacitor,Ceramic,68 0pF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,680pF,3KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site
Ceramic Capacitors - HCE681MBCDF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE681MBCDF0KR
Ceramic Capacitors HCE681MBCDF0KR
CAP CER 680PF 3KV RADIAL

CAP CER 680PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCE681MBCDF0KR-ND 70K1694 HCE681MBCDF0KR
Product Name Ceramic Capacitors Capacitor,ceramic,680Pf,3Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details