Vishay Intertechnology, Inc. Ceramic Capacitors HCE472MBCDRUKR

Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE472MBCDRUKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE472MBCDRUKR-ND
Ceramic Capacitors HCE472MBCDRUKR-ND
4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HCE472MBCDRUKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE472MBCDRUKR
Ceramic Capacitors HCE472MBCDRUKR
CAP CER 4700PF 3KV RADIAL

CAP CER 4700PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HCE472MBCDRUKR-ND HCE472MBCDRUKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers