470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
HCE 3KV 470PF ±20% K6000 e3
CAP CER 470PF 3KV RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HCE471MBCDRUKR-ND | 70K1692 | HCE471MBCDRUKR |
| Product Name | Ceramic Capacitors | Hce 3Kv 470Pf ±20% K6000 E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |