Vishay Intertechnology, Inc. Ceramic Capacitors HCE471MBCCRBKR

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE471MBCCRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE471MBCCRBKR-ND
Ceramic Capacitors HCE471MBCCRBKR-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 470Pf ±20% K6000 E3 Vishay - 70K1690 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 470Pf ±20% K6000 E3 Vishay
70K1690
Hce 3Kv 470Pf ±20% K6000 E3 Vishay 70K1690
HCE 3KV 470PF ±20% K6000 e3

HCE 3KV 470PF ±20% K6000 e3

Supplier's Site
Ceramic Capacitors - HCE471MBCCRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE471MBCCRBKR
Ceramic Capacitors HCE471MBCCRBKR
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCE471MBCCRBKR-ND 70K1690 HCE471MBCCRBKR
Product Name Ceramic Capacitors Hce 3Kv 470Pf ±20% K6000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details