Vishay Intertechnology, Inc. Ceramic Capacitors HCE471MBCCF0KR

Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HCE471MBCCF0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HCE471MBCCF0KR-ND
Ceramic Capacitors HCE471MBCCF0KR-ND
470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

470pF ±20% 3000V (3kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hce 3Kv 470Pf ±20% K6000 E3 Vishay - 70K1689 - Newark, An Avnet Company
Chicago, IL, United States
Hce 3Kv 470Pf ±20% K6000 E3 Vishay
70K1689
Hce 3Kv 470Pf ±20% K6000 E3 Vishay 70K1689
HCE 3KV 470PF ±20% K6000 e3

HCE 3KV 470PF ±20% K6000 e3

Supplier's Site
Ceramic Capacitors - HCE471MBCCF0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HCE471MBCCF0KR
Ceramic Capacitors HCE471MBCCF0KR
CAP CER 470PF 3KV RADIAL

CAP CER 470PF 3KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HCE471MBCCF0KR-ND 70K1689 HCE471MBCCF0KR
Product Name Ceramic Capacitors Hce 3Kv 470Pf ±20% K6000 E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details